The MAX3232E is a 3-V to 5.5-V multichannel RS-232 line driver and receiver with ±15-kV IEC ESD protection, featuring two drivers and two receivers for interfacing between asynchronous communication controllers and serial-port connectors. It operates at data rates up to 250 kbit/s and requires four external 0.1-μF capacitors. The MAX3232ECDBRG4 variant is housed in a 16-pin SSOP package measuring 6.20 mm × 5.30 mm and is rated for operation from -40°C to +85°C. It meets TIA/EIA-232-F and ITU V.28 standards and supports 5-V logic inputs with a 3.3-V supply.
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 16-SSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1067505-MAX3232ECDBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 16-SSOP 0 to 70 Product overview: MAX3232ECDBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15kV, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -15kV, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232ECDBRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3232ECDBRG4 | 1067505-MAX3232ECDBRG4 | 710-MAX3232ECDBRG4 |
| Product Name | MAX3232E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection | Interface - Interface - Drivers, Receivers, Transceivers - MAX3232ECDBRG4 | -15kV SSOP Interface Transceiver IC |
| Technology | RS232 | ||
| Device Type | Line / Bus Driver; Receiver | Receiver; Transceiver | Transceiver |
| Features | RoHS | RoHS | |
| # of Rx | 2 # |