Texas Instruments MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3232CDBRG4

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SSOP 0 to 70
Request a Quote
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3232 is a 3-V to 5.5-V dual RS-232 line driver and receiver with ±15-kV ESD protection, designed for interfacing between asynchronous communication controllers and serial-port connectors. It operates at data rates up to 250 kbit/s and requires four external 0.1-μF capacitors. Available in a 16-pin SSOP package measuring 6.20 mm × 5.30 mm, it supports a supply voltage range of 3 V to 5.5 V and meets TIA/EIA-232-F and ITU V.28 standards. The device draws 300 μA typical supply current and accepts 5-V logic inputs with a 3.3-V supply.

Datasheet Summary
Powered by GS/AI

The MAX3232 is a 3-V to 5.5-V dual RS-232 line driver and receiver with ±15-kV ESD protection, designed for interfacing between asynchronous communication controllers and serial-port connectors. It operates at data rates up to 250 kbit/s and requires four external 0.1-μF capacitors. Available in a 16-pin SSOP package measuring 6.20 mm × 5.30 mm, it supports a supply voltage range of 3 V to 5.5 V and meets TIA/EIA-232-F and ITU V.28 standards. The device draws 300 μA typical supply current and accepts 5-V logic inputs with a 3.3-V supply.

Suppliers

Company
Product
Description
Supplier Links
MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver - MAX3232CDBRG4 - Texas Instruments
Dallas, TX, United States
MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver
MAX3232CDBRG4
MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3232CDBRG4
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SSOP 0 to 70

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3232CDBRG4 - 1067502-MAX3232CDBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3232CDBRG4
1067502-MAX3232CDBRG4
Interface - Interface - Drivers, Receivers, Transceivers - MAX3232CDBRG4 1067502-MAX3232CDBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1067502-MAX3232CDBRG 4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation, Wireless, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1067502-MAX3232CDBRG4
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation, Wireless, Industrial

Buy Now Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
710-MAX3232CDBRG4
SSOP Interface Transceiver IC 710-MAX3232CDBRG4
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SSOP 0 to 70 Product overview: MAX3232CDBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232CDBRG4 can be used for catalog matching and distributor lookup.

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SSOP 0 to 70 Product overview: MAX3232CDBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232CDBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3232CDBRG4 1067502-MAX3232CDBRG4 710-MAX3232CDBRG4
Product Name MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver Interface - Interface - Drivers, Receivers, Transceivers - MAX3232CDBRG4 SSOP Interface Transceiver IC
Technology RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DS26LS31MQML-SP Quad High Speed Differential Line Driver - 5962-7802301VEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
SN54AC04 Hex Inverters - 5962-8760901DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
CD54HCT541 High Speed CMOS Logic Octal Non-Inverting Buffer and Line Drivers with 3-State Outputs - CD54HCT541F3A - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DS75176B Multipoint RS-485/RS-422 Transceivers - DS75176BM - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers