The MAX3227 is a single-channel RS-232 line driver and receiver with ±15-kV ESD protection, designed for use in battery-powered portable equipment. It operates from a single 3-V to 5.5-V supply and supports data rates up to 1 Mbit/s. The device features auto-powerdown plus for low standby current and uses four external 0.1-μF capacitors. It is packaged in a 16-pin shrink small-outline package (SSOP) and operates over a temperature range of -40°C to 85°C. ESD protection meets IEC 61000-4-2 standards for contact and air-gap discharge, and it complies with TIA/EIA-232-F and ITU V.28 standards.
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15kV ESD Protection 16-SSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1213045-MAX3227CDBRG
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Family Name: MAX3227
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): MAX3227EEAE+G1Z; MAX3227EEAE+TG1Z; MAX3227EEAE+G2X;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC RS232 3V5.5V 15KVESD 16-SSOP Product overview: MAX3227CDBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3227CDBRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3227CDBRG4 | 1213045-MAX3227CDBRG4 | 710-MAX3227CDBRG4 |
| Product Name | MAX3227 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15kV ESD Protection | Interface - Interface - Drivers, Receivers, Transceivers - MAX3227CDBRG4 | 5V SSOP Interface Transceiver IC |
| Technology | RS232 | ||
| Device Type | Line / Bus Driver; Receiver | Receiver; Transceiver | Transceiver |
| Features | RoHS | RoHS | |
| # of Rx | 1 # |