Texas Instruments MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3222IDWR

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SOIC -40 to 85
Request a Quote Datasheet
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver - MAX3222IDWR - Texas Instruments
Dallas, TX, United States
MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver
MAX3222IDWR
MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3222IDWR
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SOIC -40 to 85

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SOIC -40 to 85

Buy Now Datasheet
 - MAX3222IDWR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO20

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO20

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3222IDWR
RS-232 Interface IC MAX3222IDWR
RS-232 Interface IC 3-5.5V Mult-Ch RS232

RS-232 Interface IC 3-5.5V Mult-Ch RS232

Buy Now Datasheet
Ic, Rs-232 Transceiver, 5.5V, Soic-20; Device Type Texas Instruments - 29AH1170 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Rs-232 Transceiver, 5.5V, Soic-20; Device Type Texas Instruments
29AH1170
Ic, Rs-232 Transceiver, 5.5V, Soic-20; Device Type Texas Instruments 29AH1170
IC, RS-232 TRANSCEIVER, 5.5V, SOIC-20; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

IC, RS-232 TRANSCEIVER, 5.5V, SOIC-20; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3222IDWR MAX3222IDWR MAX3222IDWR 29AH1170
Product Name MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver RS-232 Interface IC Ic, Rs-232 Transceiver, 5.5V, Soic-20; Device Type Texas Instruments
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Data Rate 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS3486 Quad RS-422/RS-423 Line Receiver - DS3486MX/NOPB - Texas Instruments
Specs
Technology RS422
Device Type Receiver
Features RoHS
View Details
4 suppliers
CD74AC540 Octal Inverting Buffers/Line Drivers with 3-State Outputs - CD74AC540M - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
2 suppliers
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-8759501KA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details