Texas Instruments MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3222IDB

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP -40 to 85
Request a Quote Datasheet
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver - MAX3222IDB - Texas Instruments
Dallas, TX, United States
MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver
MAX3222IDB
MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3222IDB
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP -40 to 85

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
710-MAX3222IDB
SSOP Interface Transceiver IC 710-MAX3222IDB
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP -40 to 85 Product overview: MAX3222IDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3222IDB can be used for catalog matching and distributor lookup.

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP -40 to 85 Product overview: MAX3222IDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3222IDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Driv/rcvr, Rs232, 250Kbps, Ssop-20; Device Type Texas Instruments - 28AH3825 - Newark, An Avnet Company
Chicago, IL, United States
Line Driv/rcvr, Rs232, 250Kbps, Ssop-20; Device Type Texas Instruments
28AH3825
Line Driv/rcvr, Rs232, 250Kbps, Ssop-20; Device Type Texas Instruments 28AH3825
LINE DRIV/RCVR, RS232, 250KBPS, SSOP-20; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SSOP; No. of RoHS Compliant: Yes

LINE DRIV/RCVR, RS232, 250KBPS, SSOP-20; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SSOP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3222IDB 710-MAX3222IDB 28AH3825
Product Name MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver SSOP Interface Transceiver IC Line Driv/rcvr, Rs232, 250Kbps, Ssop-20; Device Type Texas Instruments
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-74LS367APC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
2 suppliers
SN54128 Line Drivers - 5962-9861101QCA - Texas Instruments
Specs
Technology TTL
Device Type Line / Bus Driver
Supply Voltage Other; 5.5
View Details
CD54HC244 High Speed CMOS Logic Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54HC244F3A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
AM26C31 Quadruple Differential Line Driver - AM26C31IDRE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers