Texas Instruments MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3222CDBRG4

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP 0 to 70
Request a Quote Datasheet
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver - MAX3222CDBRG4 - Texas Instruments
Dallas, TX, United States
MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver
MAX3222CDBRG4
MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3222CDBRG4
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP 0 to 70

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual SSOP Interface Transceiver IC
710-MAX3222CDBRG4
Dual SSOP Interface Transceiver IC 710-MAX3222CDBRG4
3- to 5.5-V dual channel 250kbps RS-232 line driver/receiver with +/-15-kV ESD protection 20-SSOP 0 to 70 Product overview: MAX3222CDBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3222CDBRG4 can be used for catalog matching and distributor lookup.

3- to 5.5-V dual channel 250kbps RS-232 line driver/receiver with +/-15-kV ESD protection 20-SSOP 0 to 70 Product overview: MAX3222CDBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3222CDBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3222CDBRG4 - 1212996-MAX3222CDBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3222CDBRG4
1212996-MAX3222CDBRG4
Interface - Interface - Drivers, Receivers, Transceivers - MAX3222CDBRG4 1212996-MAX3222CDBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1212996-MAX3222CDBRG 4 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Family Name: MAX3222 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): MAX3222EEAP+G1Z; MAX3222EEAP+TG1Z; MAX3222EEAP+G2X; Introduction Date: August 01, 2003 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1212996-MAX3222CDBRG4
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Family Name: MAX3222
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): MAX3222EEAP+G1Z; MAX3222EEAP+TG1Z; MAX3222EEAP+G2X;
Introduction Date: August 01, 2003
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3222CDBRG4
RS-232 Interface IC MAX3222CDBRG4
RS-232 Interface IC 3-5.5V Sgl-Ch RS- 232 Line Drvr/Rcvr

RS-232 Interface IC 3-5.5V Sgl-Ch RS- 232 Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3222CDBRG4 710-MAX3222CDBRG4 1212996-MAX3222CDBRG4 MAX3222CDBRG4
Product Name MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver Dual SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MAX3222CDBRG4 RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DS75176BT Multipoint RS-485/RS-422 Transceivers - DS75176BTN - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers
AM26LS33AM Quadruple Differential Line Receiver - AM26LS33AMFKB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
5 suppliers
CD74ACT240 Octal Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT240EE4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver - AM26LV32INSR - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers