Texas Instruments MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection MAX211CDB

Description
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 28-SSOP 0 to 70
Request a Quote Datasheet
Description
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 28-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX211CDB - Texas Instruments
Dallas, TX, United States
MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection
MAX211CDB
MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection MAX211CDB
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 28-SSOP 0 to 70

5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 28-SSOP 0 to 70

Buy Now Datasheet
SSOP Interface Transceiver IC - 710-MAX211CDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Interface Transceiver IC
710-MAX211CDB
SSOP Interface Transceiver IC 710-MAX211CDB
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 28-SSOP 0 to 70 Product overview: MAX211CDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX211CDB can be used for catalog matching and distributor lookup.

5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 28-SSOP 0 to 70 Product overview: MAX211CDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX211CDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MAX211CDB - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 4 Func, 4 Driver, 5 Rcvr, PDSO28

Line Transceiver, 4 Func, 4 Driver, 5 Rcvr, PDSO28

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX211CDB
RS-232 Interface IC MAX211CDB
RS-232 Interface IC 5V MultiCh Line Driver/Receiver

RS-232 Interface IC 5V MultiCh Line Driver/Receiver

Buy Now Datasheet
Line Driv/rcvr, Rs232, 120Kbps, Ssop-28; Device Type Texas Instruments - 33AH4334 - Newark, An Avnet Company
Chicago, IL, United States
Line Driv/rcvr, Rs232, 120Kbps, Ssop-28; Device Type Texas Instruments
33AH4334
Line Driv/rcvr, Rs232, 120Kbps, Ssop-28; Device Type Texas Instruments 33AH4334
LINE DRIV/RCVR, RS232, 120KBPS, SSOP-28; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:4Drivers; No. of Receivers:5Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of RoHS Compliant: Yes

LINE DRIV/RCVR, RS232, 120KBPS, SSOP-28; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:4Drivers; No. of Receivers:5Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX211CDB 710-MAX211CDB MAX211CDB MAX211CDB 33AH4334
Product Name MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection SSOP Interface Transceiver IC RS-232 Interface IC Line Driv/rcvr, Rs232, 120Kbps, Ssop-28; Device Type Texas Instruments
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Transceiver
Features RoHS RoHS RoHS RoHS RoHS
# of Rx 5 #
Data Rate 120 kbps 120 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN55110A Dual Line Driver - 5962-8754701DA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223705MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
AM26C31 Quadruple Differential Line Driver - AM26C31CNE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers