The MAX3221E is a single-driver, single-receiver RS-232 transceiver designed for 3V to 5.5V operation, providing ±15kV human-body model and ±8kV IEC 61000-4-2 contact discharge ESD protection on RS-232 pins. It complies with TIA/EIA-232-F and ITU v.28 standards, supports data rates up to 250kbit/s, and includes an auto-power-down feature for low standby current of 1µA. The MAX3221ECDBRG4 variant is packaged in a 16-pin SSOP measuring 6.2mm × 7.8mm and operates from -40°C to 85°C with RoHS compliance and lead-free finish.
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP 0 to 70
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP 0 to 70 Product overview: MAX3221ECDBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3221ECDBRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1212988-MAX3221ECDBR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Family Name: MAX3221E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): MAX3221EEAE+G2X; MAX3221EEAE+TG1Z; MAX3221EEAE+G1Z;
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
RS-232 Interface IC 3-5.5V Sgl-Ch RS- 232 Line Drvr/Rcvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3221ECDBRG4 | 710-MAX3221ECDBRG4 | 1212988-MAX3221ECDBRG4 | MAX3221ECDBRG4 |
| Product Name | MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver | SSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - MAX3221ECDBRG4 | RS-232 Interface IC |
| Technology | RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 1 # |