Texas Instruments MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver MAX3221ECDB

Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP 0 to 70
Request a Quote Datasheet
Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver - MAX3221ECDB - Texas Instruments
Dallas, TX, United States
MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver
MAX3221ECDB
MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver MAX3221ECDB
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP 0 to 70

3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP 0 to 70

Buy Now Datasheet
 - MAX3221ECDB - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO16

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO16

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221ECDB - 082971-MAX3221ECDB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221ECDB
082971-MAX3221ECDB
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221ECDB 082971-MAX3221ECDB
Manufacturer: Texas Instruments Win Source Part Number: 082971-MAX3221ECDB Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX3221CAE+T; MAX3221IDBRE4; MAX3221CDB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082971-MAX3221ECDB
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3221CAE+T; MAX3221IDBRE4; MAX3221CDB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SSOP Interface Transceiver IC - 710-MAX3221ECDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Interface Transceiver IC
710-MAX3221ECDB
SSOP Interface Transceiver IC 710-MAX3221ECDB
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP 0 to 70 Product overview: MAX3221ECDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3221ECDB can be used for catalog matching and distributor lookup.

3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP 0 to 70 Product overview: MAX3221ECDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3221ECDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3221ECDB
RS-232 Interface IC MAX3221ECDB
RS-232 Interface IC RS-232 Line Driver/Receiver

RS-232 Interface IC RS-232 Line Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3221ECDB MAX3221ECDB 082971-MAX3221ECDB 710-MAX3221ECDB MAX3221ECDB
Product Name MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver Interface - Interface - Drivers, Receivers, Transceivers - MAX3221ECDB SSOP Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701MRA - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DS75176BT Multipoint RS-485/RS-422 Transceivers - DS75176BTMX/NOPB - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Features RoHS
View Details
4 suppliers
SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16834DGGRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
GD75232 Multiple RS-232 Drivers And Receivers - GD75232PWG4 - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
3 suppliers