Texas Instruments MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection MAX232EIDWG4

Description
Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-SOIC -40 to 85
Request a Quote
Description
Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX232E is a dual RS-232 driver and receiver designed to meet TIA/RS-232-F and ITU recommendation V.28 standards. It operates from a single 5V power supply and utilizes a capacitive voltage generator to provide RS-232 compliant voltage levels. The device features two drivers and two receivers, capable of operating at data rates up to 250 kbit/s, with a low supply current of 8 mA typical. This component includes robust ESD protection for RS-232 bus pins, rated at ±15 kV for the Human-body model and ±8 kV for contact discharge per IEC61000-4-2 standards. Each receiver can accept input voltages of up to ±30V and converts RS-232 inputs to 5V TTL/CMOS levels, making it suitable for various applications including battery-powered systems, terminals, modems, and computers. The MAX232E is available in a 16-pin SOIC package.

Datasheet Summary
Powered by GS/AI

The MAX232E is a dual RS-232 driver and receiver designed to meet TIA/RS-232-F and ITU recommendation V.28 standards. It operates from a single 5V power supply and utilizes a capacitive voltage generator to provide RS-232 compliant voltage levels. The device features two drivers and two receivers, capable of operating at data rates up to 250 kbit/s, with a low supply current of 8 mA typical. This component includes robust ESD protection for RS-232 bus pins, rated at ±15 kV for the Human-body model and ±8 kV for contact discharge per IEC61000-4-2 standards. Each receiver can accept input voltages of up to ±30V and converts RS-232 inputs to 5V TTL/CMOS levels, making it suitable for various applications including battery-powered systems, terminals, modems, and computers. The MAX232E is available in a 16-pin SOIC package.

Suppliers

Company
Product
Description
Supplier Links
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2  Protection - MAX232EIDWG4 - Texas Instruments
Dallas, TX, United States
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection
MAX232EIDWG4
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection MAX232EIDWG4
Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-SOIC -40 to 85

Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-MAX232EIDWG4
Dual SOIC Interface Transceiver IC 710-MAX232EIDWG4
Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-SOIC -40 to 85 Product overview: MAX232EIDWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232EIDWG4 can be used for catalog matching and distributor lookup.

Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-SOIC -40 to 85 Product overview: MAX232EIDWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232EIDWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX232EIDWG4 - 1212692-MAX232EIDWG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX232EIDWG4
1212692-MAX232EIDWG4
Interface - Interface - Drivers, Receivers, Transceivers - MAX232EIDWG4 1212692-MAX232EIDWG4
Manufacturer: Texas Instruments Win Source Part Number: 1212692-MAX232EIDWG4 Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Family Name: MAX232E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX232EWE+C70350; MAX232MWE/PR+; MAX232MWE/PR-T; Introduction Date: August 01, 2003 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Metering, Industrial, Building Automation, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1212692-MAX232EIDWG4
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Family Name: MAX232E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MAX232EWE+C70350; MAX232MWE/PR+; MAX232MWE/PR-T;
Introduction Date: August 01, 2003
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Metering, Industrial, Building Automation, Communications & Networking

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX232EIDWG4
RS-232 Interface IC MAX232EIDWG4
RS-232 Interface IC RS232 Line Driver/Receiver

RS-232 Interface IC RS232 Line Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX232EIDWG4 710-MAX232EIDWG4 1212692-MAX232EIDWG4 MAX232EIDWG4
Product Name MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection Dual SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MAX232EIDWG4 RS-232 Interface IC
Technology RS232
Device Type Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS33AM Quadruple Differential Line Receiver - AM26LS33AMWB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers
SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
DS89C387 Twelve Channel CMOS Differential Line Driver - DS89C387TMEA/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 12 #
View Details
4 suppliers
 - DS8925MX - Rochester Electronics
Specs
Device Type Transceiver
Package Type SOP; SOP16
View Details
4 suppliers