Texas Instruments SN54HC393 Dual 4-Bit Binary Counters M38510/66309BCA

Description
Dual 4-Bit Binary Counters 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Dual 4-Bit Binary Counters 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC393 Dual 4-Bit Binary Counters - M38510/66309BCA - Texas Instruments
Dallas, TX, United States
SN54HC393 Dual 4-Bit Binary Counters
M38510/66309BCA
SN54HC393 Dual 4-Bit Binary Counters M38510/66309BCA
Dual 4-Bit Binary Counters 14-CDIP -55 to 125

Dual 4-Bit Binary Counters 14-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
M38510/66309BCA
Integrated Circuits (ICs) - Logic - Counters, Dividers M38510/66309BCA
DUAL 4-BIT BINARY COUNTERS 14-CD

DUAL 4-BIT BINARY COUNTERS 14-CD

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters
Product Number M38510/66309BCA M38510/66309BCA
Product Name SN54HC393 Dual 4-Bit Binary Counters Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 6
Package Type CDIP,CFP,LCCC
Logic Family HC
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

BQ2018 Multi-Chemistry Charge/Discharge Counter W/ High-Speed 1-Wire I/F (HDQ) - BQ2018TS-E1TR - Texas Instruments
Specs
Package Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
SN54LS592 8-Bit Binary Counters With Input Registers - 5962-8762101EA - Texas Instruments
Specs
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
2 suppliers
Counters, Dividers - 54196DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
Clock Frequency 50 MHz
View Details
2 suppliers
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AE - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details
6 suppliers