Dual D-type positive-edge-trigge
Dual D-type Positive-Edge-Trigge
DUAL D-TYPE POSITIVE-EDGE-TRIGGE
| Texas Instruments | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | M38510/65302B2A | M38510/65302B2A |
| Product Name | SN54HC74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | |
| Propagation Delay | 37 ns | |
| fMAX | 28 MHz |