Synchronous 4-bit binary counter with asynchronous clear, available in a 16-pin ceramic dual in-line package (CDIP), operating over the military temperature range of -55°C to 125°C.
Synchronous 4-Bit Binary Counters 16-CDIP -55 to 125
SYNCHRONOUS 4-BIT BINARY COUNTER
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Counters | Logic Counters |
| Product Number | M38510/38001BEA | M38510/38001BEA |
| Product Name | SN54ALS161B Synchronous 4-Bit Binary Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Category | Synchronous | |
| Supply Voltage | 5.5 | |
| Package Type | CDIP,CFP,LCCC | |
| Logic Family | ALS |