Texas Instruments SN54ALS161B Synchronous 4-Bit Binary Counters M38510/38001B2A

Description
Synchronous 4-Bit Binary Counters 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Synchronous 4-Bit Binary Counters 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS161B Synchronous 4-Bit Binary Counters - M38510/38001B2A - Texas Instruments
Dallas, TX, United States
SN54ALS161B Synchronous 4-Bit Binary Counters
M38510/38001B2A
SN54ALS161B Synchronous 4-Bit Binary Counters M38510/38001B2A
Synchronous 4-Bit Binary Counters 20-LCCC -55 to 125

Synchronous 4-Bit Binary Counters 20-LCCC -55 to 125

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
M38510/38001B2A
Integrated Circuits (ICs) - Logic - Counters, Dividers M38510/38001B2A
SYNCHRONOUS 4-BIT BINARY COUNTER

SYNCHRONOUS 4-BIT BINARY COUNTER

Supplier's Site

Technical Specifications

  Texas Instruments Acme Chip Technology Co., Limited
Product Category Logic Counters Logic Counters
Product Number M38510/38001B2A M38510/38001B2A
Product Name SN54ALS161B Synchronous 4-Bit Binary Counters Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous
Supply Voltage 5.5
Package Type CDIP,CFP,LCCC 20-CLCC
Logic Family ALS
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74197PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 14-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BE - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
10 suppliers
CD4033B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Ripple Blanking - CD4033BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
7 suppliers
Counters, Dividers - 9310DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 30 MHz
View Details
2 suppliers