Quadruple D-type flip-flops with clear in a 16-pin CDIP package, operating from -55°C to 125°C, with a supply voltage of 4.5 V to 5.5 V, complementary outputs, buffered clock and direct-clear inputs, and fully buffered outputs for maximum isolation. Compatible with TTL circuits and featuring positive-edge-trigge
Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125
QUADRUPLE D-TYPE FLIP-FLOPS WITH
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | M38510/37202BEA | M38510/37202BEA |
| Product Name | SN54ALS175 Quadruple D-type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | |
| Propagation Delay | 17 ns | |
| fMAX | 75 MHz | |
| Operating Current | 14 mA |