Texas Instruments SN54ALS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset M38510/37102B2A

Description
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear And Preset 20-LCCC -55 to 125
Request a Quote
Description
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear And Preset 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54ALS109A is a dual J-K positive-edge-triggered flip-flop featuring clear and preset functionality. It operates over a military temperature range of -55°C to 125°C, making it suitable for harsh environments. The device includes two independent flip-flops that can be configured to perform as toggle or D-type flip-flops, depending on the connection of the J and K inputs. The maximum clock frequency is 30 MHz, with a typical power dissipation of 2.4 mA at 5.5 V. The flip-flops are available in a 20-lead LCCC package, which is designed for high reliability in military applications. The part number M38510/37102B2A corresponds to this specific configuration, ensuring compatibility with military specifications.

Datasheet Summary
Powered by GS/AI

The SN54ALS109A is a dual J-K positive-edge-triggered flip-flop featuring clear and preset functionality. It operates over a military temperature range of -55°C to 125°C, making it suitable for harsh environments. The device includes two independent flip-flops that can be configured to perform as toggle or D-type flip-flops, depending on the connection of the J and K inputs. The maximum clock frequency is 30 MHz, with a typical power dissipation of 2.4 mA at 5.5 V. The flip-flops are available in a 20-lead LCCC package, which is designed for high reliability in military applications. The part number M38510/37102B2A corresponds to this specific configuration, ensuring compatibility with military specifications.

Suppliers

Company
Product
Description
Supplier Links
SN54ALS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset - M38510/37102B2A - Texas Instruments
Dallas, TX, United States
SN54ALS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset
M38510/37102B2A
SN54ALS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset M38510/37102B2A
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear And Preset 20-LCCC -55 to 125

Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset 20-LCCC -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
M38510/37102B2A
Integrated Circuits (ICs) - Logic - Flip Flops M38510/37102B2A
DUAL J-K POSITIVE-EDGE-TRIGGE RED

DUAL J-K POSITIVE-EDGE-TRIGGERED

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops
Product Number M38510/37102B2A M38510/37102B2A
Product Name SN54ALS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

SN74AUC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
6 suppliers
SN54AS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9862701QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 9 ns
View Details
SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details