The M38510/36101BFA is a 4-bit D-type register with 3-state outputs, packaged in a 16-pin ceramic flat pack (CFP), characterized for operation over the military temperature range of -55°C to 125°C. The device features gated enable inputs for data control and independent output disable to achieve high-impedance state, enabling direct bus interfacing without additional components. Propagation delay is specified at 18 ns and maximum clock frequency at 50 MHz for the LS173A series.
4-BIT D-TYPE REGISTERS WITH 3-ST
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | M38510/36101BFA |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops |