4-bit D-type registers with 3-state outputs in a 16-pin ceramic dual in-line package (CDIP), characterized for operation from -55°C to 125°C. The device features gated enable inputs for data loading and output control inputs for high-impedance output disabling. Propagation delay is 18 ns with a maximum clock frequency of 50 MHz. Outputs can drive up to 49 devices on a common bus while maintaining TTL compatibility. The package is compatible with military temperature range requirements.
4-BIT D-TYPE REGISTERS WITH 3-ST
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | M38510/36101BEA |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops |