Octal D-type flip-flops with 3-state outputs in a 20-pin LCCC package, characterized for operation from -55°C to 125°C, with a supply voltage range of 4.5 V to 5.5 V, maximum output current of 40 mA in the low state, and a clock frequency up to 100 MHz.
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-LCCC -55 to 125
OCTAL EDGE-TRIGGERED D-TYPE FLIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | M38510/34105B2A | M38510/34105B2A |
| Product Name | SN54F374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | |
| Output Characteristics | 3-State | |
| Propagation Delay | 10 ns | |
| fMAX | 70 MHz |