Dual 4-Bit Decade And Binary Counters 20-LCCC -55 to 125
DUAL 4-BIT DECADE AND BINARY COU
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 20-LCCC (8.89x8.89)
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | M38510/32701B2A | M38510/32701B2A | M38510/32701B2A |
| Product Name | SN54LS390 Dual 4-Bit Decade And Binary Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Type | BCD/Decade Counter | ||
| Supply Voltage | 5.25 | 4.5 V ~ 5.5 V | |
| Package Type | CDIP,CFP,LCCC | 20-CLCC | |
| Logic Family | LS |