Octal D-type flip-flops with enable in a 20-pin ceramic dual in-line package, operating from -55°C to 125°C.
Octal D-type Flip-Flops With Enable 20-CDIP -55 to 125
OCTAL D-TYPE FLIP-FLOPS WITH ENA
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | M38510/32504BRA | M38510/32504BRA | M38510/32504BRA |
| Product Name | SN54LS377 Octal D-type Flip-Flops With Enable | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |
| Propagation Delay | 27 ns | ||
| fMAX | 35 MHz | ||
| Operating Current | 28 mA |