Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin LCCC package, operating from -55°C to 125°C. Features buffered control inputs with hysteresis for improved noise rejection and an output-control (OC) input to place all outputs in a high-impedance state without affecting internal operation.
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-LCCC -55 to 125
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC
OCTAL D-TYPE EDGE TRIGGERED FLIP
| Texas Instruments | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | M38510/32503B2A | M38510/32503B2A | M38510/32503B2A |
| Product Name | SN54LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Output Characteristics | 3-State | ||
| Propagation Delay | 28 ns | ||
| fMAX | 35 MHz | ||
| Operating Current | 40 mA | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |