Texas Instruments SN54LS191 Synchronous Up/Down Counters With Down/Up Mode Control M38510/31509BEA

Description
Synchronous Up/Down Counters With Down/Up Mode Control 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Synchronous Up/Down Counters With Down/Up Mode Control 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS191 Synchronous Up/Down Counters With Down/Up Mode Control - M38510/31509BEA - Texas Instruments
Dallas, TX, United States
SN54LS191 Synchronous Up/Down Counters With Down/Up Mode Control
M38510/31509BEA
SN54LS191 Synchronous Up/Down Counters With Down/Up Mode Control M38510/31509BEA
Synchronous Up/Down Counters With Down/Up Mode Control 16-CDIP -55 to 125

Synchronous Up/Down Counters With Down/Up Mode Control 16-CDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - M38510/31509BEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
M38510/31509BEA
Counters, Dividers M38510/31509BEA
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
M38510/31509BEA
Integrated Circuits (ICs) - Logic - Counters, Dividers M38510/31509BEA
SYNCHRONOUS UP/DOWN COUNTERS WIT

SYNCHRONOUS UP/DOWN COUNTERS WIT

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number M38510/31509BEA M38510/31509BEA M38510/31509BEA
Product Name SN54LS191 Synchronous Up/Down Counters With Down/Up Mode Control Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25 4.5 V ~ 5.5 V
Package Type CDIP,CFP,LCCC DIP; 16-CDIP (0.300\", 7.62mm) 16-CDIP (0.300, 7.62mm)
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

CD4518B CMOS Dual BCD Up-Counter - CD4518BM96 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AMG4 - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details
5 suppliers
 - 93L10FMQB - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type FL16
View Details
3 suppliers
CD4520B CMOS Dual Binary Up-Counter - CD4520BM - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers