Synchronous 4-bit counters in a 20-pin LCCC package with an operating temperature range of -55 to 125 °C.
Synchronous 4-Bit Counters 20-LCCC -55 to 125
SYNCHRONOUS 4-BIT COUNTERS 20-LC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-LCCC (8.89x8.89)
| Texas Instruments | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | M38510/31504B2A | M38510/31504B2A | M38510/31504B2A |
| Product Name | SN54LS161A Synchronous 4-Bit Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Category | Synchronous | ||
| Supply Voltage | 5.25 | 4.5 V ~ 5.5 V | |
| Package Type | CDIP,CFP,LCCC | 20-CLCC | 20-CLCC |
| Logic Family | LS |