Quadruple D-type flip-flops with clear in a 16-pin CFP package, operating from -55°C to 125°C.
Quadruple D-type Flip-Flops With Clear 16-CFP -55 to 125
QUADRUPLE D-TYPE FLIP-FLOPS WITH
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CFlatPack
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | M38510/30107BFA | M38510/30107BFA | M38510/30107BFA |
| Product Name | SN54LS175 Quadruple D-type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |
| Propagation Delay | 25 ns | ||
| fMAX | 35 MHz | ||
| Operating Current | 18 mA |