Quadruple D-type flip-flops with clear in a 20-pin LCCC package, operating from -55°C to 125°C.
Quadruple D-type Flip-Flops With Clear 20-LCCC -55 to 125
Flip Flop 1 Element D-Type 4 Bit Positive Edge 20-CLCC
QUADRUPLE D-TYPE FLIP-FLOPS WITH
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | M38510/30107B2A | M38510/30107B2A | M38510/30107B2A |
| Product Name | SN54LS175 Quadruple D-type Flip-Flops With Clear | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |
| Propagation Delay | 25 ns | ||
| fMAX | 35 MHz | ||
| Operating Current | 18 mA |