Texas Instruments SN54LS74A-SP Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And Clear M38510/30102SDA

Description
Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And Clear 14-CFP -55 to 125
Request a Quote Datasheet
Description
Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And Clear 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS74A-SP Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And Clear - M38510/30102SDA - Texas Instruments
Dallas, TX, United States
SN54LS74A-SP Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And Clear
M38510/30102SDA
SN54LS74A-SP Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And Clear M38510/30102SDA
Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And Clear 14-CFP -55 to 125

Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And Clear 14-CFP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
M38510/30102SDA
Integrated Circuits (ICs) - Logic - Flip Flops M38510/30102SDA
DUAL D-TYPE POSITIVE-EDGE-TRIGGE

DUAL D-TYPE POSITIVE-EDGE-TRIGGE

Supplier's Site
Flip Flops - M38510/30102SDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CFlatPack

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CFlatPack

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number M38510/30102SDA M38510/30102SDA M38510/30102SDA
Product Name SN54LS74A-SP Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And Clear Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Propagation Delay 40 ns
fMAX 35 MHz
Operating Current 8 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374ATPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
3 suppliers
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DLG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DBR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 11 ns
View Details