Dual D-type positive-edge-trigge
Dual D-type Positive-Edge-Trigge
Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-CLCC
DUAL D-TYPE POSITIVE-EDGE-TRIGGE
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | M38510/30102B2A | M38510/30102B2A | M38510/30102B2A |
| Product Name | SN54LS74A Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And Clear | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered | ||
| Propagation Delay | 40 ns | ||
| fMAX | 35 MHz | ||
| Operating Current | 8 mA | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |