CD4075B triple 3-input OR gate in a 14-lead ceramic dual-in-line package with a temperature range of -55 to 125°C.
CMOS Quad 2-Input OR Gate 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | M38510/17101BCA |
| Product Name | CD4071B-MIL CMOS Quad 2-Input OR Gate |
| Gate Type | OR |
| Supply Voltage | 3V; 10 |
| Logic Family | CD4000 |
| Propagation Delay | 250 ns |