Texas Instruments SN54S174 Hex D-type Flip-Flops With Clear M38510/07105BFA

Description
Hex D-type Flip-Flops With Clear 16-CFP -55 to 125
Request a Quote Datasheet
Description
Hex D-type Flip-Flops With Clear 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54S174 Hex D-type Flip-Flops With Clear - M38510/07105BFA - Texas Instruments
Dallas, TX, United States
SN54S174 Hex D-type Flip-Flops With Clear
M38510/07105BFA
SN54S174 Hex D-type Flip-Flops With Clear M38510/07105BFA
Hex D-type Flip-Flops With Clear 16-CFP -55 to 125

Hex D-type Flip-Flops With Clear 16-CFP -55 to 125

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
M38510/07105BFA
Integrated Circuits (ICs) - Logic - Flip Flops M38510/07105BFA
HEX D-TYPE FLIP-FLOPS WITH CLEAR

HEX D-TYPE FLIP-FLOPS WITH CLEAR

Supplier's Site
Flip Flops - M38510/07105BFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CFlatPack

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CFlatPack

Buy Now Datasheet

Technical Specifications

  Texas Instruments Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number M38510/07105BFA M38510/07105BFA M38510/07105BFA
Product Name SN54S174 Hex D-type Flip-Flops With Clear Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Propagation Delay 17 ns
fMAX 50 MHz
Operating Current 144 mA
Unlock Full Specs
to access all available technical data

Similar Products

74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers
CD54HCT109 High Speed CMOS Logic Dual Positive-Edge Trigger J-K Flip-Flops with Set and Reset - 5962-9070101MEA - Texas Instruments
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Package Type CDIP
View Details
2 suppliers
SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRG4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
6 suppliers