Texas Instruments SN74GTLP1394 2-Bit LVTTL-to-GTLP Adj-Edge-Rate Bus Xcvr w/Split LVTTL Port, Feedback Path, & Selectable Polarity SN74GTLP1394D

Description
2-Bit LVTTL-to-GTLP Adj-Edge-Rate Bus Xcvr w/Split LVTTL Port, Feedback Path, & Selectable Polarity 16-SOIC -40 to 85
Request a Quote Datasheet
Description
2-Bit LVTTL-to-GTLP Adj-Edge-Rate Bus Xcvr w/Split LVTTL Port, Feedback Path, & Selectable Polarity 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74GTLP1394 2-Bit LVTTL-to-GTLP Adj-Edge-Rate Bus Xcvr w/Split LVTTL Port, Feedback Path, & Selectable Polarity - SN74GTLP1394D - Texas Instruments
Dallas, TX, United States
SN74GTLP1394 2-Bit LVTTL-to-GTLP Adj-Edge-Rate Bus Xcvr w/Split LVTTL Port, Feedback Path, & Selectable Polarity
SN74GTLP1394D
SN74GTLP1394 2-Bit LVTTL-to-GTLP Adj-Edge-Rate Bus Xcvr w/Split LVTTL Port, Feedback Path, & Selectable Polarity SN74GTLP1394D
2-Bit LVTTL-to-GTLP Adj-Edge-Rate Bus Xcvr w/Split LVTTL Port, Feedback Path, & Selectable Polarity 16-SOIC -40 to 85

2-Bit LVTTL-to-GTLP Adj-Edge-Rate Bus Xcvr w/Split LVTTL Port, Feedback Path, & Selectable Polarity 16-SOIC -40 to 85

Buy Now Datasheet
Translators, Level Shifters - SN74GTLP1394D-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SN74GTLP1394D-ND
Translators, Level Shifters SN74GTLP1394D-ND
Mixed Signal Translator Bidirectional 1 Circuit 2 Channel 16-SOIC

Mixed Signal Translator Bidirectional 1 Circuit 2 Channel 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256037-SN74GTLP1394D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256037-SN74GTLP1394D
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256037-SN74GTLP1394D
Win Source Part Number: 1256037-SN74GTLP1394 D Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74GTLP Package: Tube Number of Circuits: 1 Standard Package: 40 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 2 Input Signal: LVTTL Output Signal: GTLP Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74GTLP1394DE4,SN74 GTLP1394DE4,TEXTISSN 74GTLP1394D,SN74GTLP 1394DG4,2156-SN74GTL P1394D,SN74GTLP1394D G4 Base Product Number: 74GTLP1394

Win Source Part Number: 1256037-SN74GTLP1394D
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74GTLP
Package: Tube
Number of Circuits: 1
Standard Package: 40
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 2
Input Signal: LVTTL
Output Signal: GTLP
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74GTLP1394DE4,SN74GTLP1394DE4,TEXTISSN74GTLP1394D,SN74GTLP1394DG4,2156-SN74GTLP1394D,SN74GTLP1394DG4
Base Product Number: 74GTLP1394

Buy Now Datasheet
Translators, Level Shifters - SN74GTLP1394D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74GTLP1394D
Translators, Level Shifters SN74GTLP1394D
Mixed Signal Translator Bidirectional 1 Circuit 2 Channel 16-SOIC

Mixed Signal Translator Bidirectional 1 Circuit 2 Channel 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SN74GTLP1394D SN74GTLP1394D-ND 1256037-SN74GTLP1394D SN74GTLP1394D
Product Name SN74GTLP1394 2-Bit LVTTL-to-GTLP Adj-Edge-Rate Bus Xcvr w/Split LVTTL Port, Feedback Path, & Selectable Polarity Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; GTL TTL; GTLP TTL; LVTTL
Package Type TSSOP,TVSOP,SOIC,VQFN SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Input Voltage 3.15 to 3.45 volts
Propagation Delay 8.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - HPC46003V20/63 - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Translators, Level Shifters - 74AVCAH164245ZRDR - Quarktwin Technology Ltd.
Specs
Package Type BGA; 54-FBGA
Output Type 3-State; Tri-State, Non-Inverted
Features RoHS
View Details
2 suppliers