Low Power, Single-Supply Difference Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1185759-INA132UA
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 300kHz
Supply Current: 160μA
Amplifier Type: Differential
Slew Rate: 0.1V/μs
Voltage - Input Offset: 75μV
Current - Output / Channel: 12mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Family Part Number: INA132
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V
Differential Amplifier 1 Circuit 8-SOIC
Diff Amp IC, 300kHz BW, 36V, 8-Pin SOIC Product overview: INA132UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300kHz, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300kHz, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA132UA can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
AMPLIFIER, DIFF, 300KHZ, 0.1V/US, SOIC-8; No. of Amplifiers:1Amplifie
Differential Amplifiers Low Pwr Single-Supply
Differential Amplifier 1 Circuit 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA132UA | 1185759-INA132UA | INA132UA-ND | 687-INA132UA | INA132UA | INA132UA | 29AH5949 | INA132UA | INA132UA |
| Product Name | INA132 Low Power, Single-Supply Difference Amplifier | Electronic Surplus - INA132UA | Instrumentation, Op Amps, Buffer Amps | 300kHz 36V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Amplifier, Diff, 300Khz, 0.1V/us, Soic-8; No. Of Amplifiers Texas Instruments | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | Surface Mount | -40degC ~ 85degC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Source Current (IS) | 0.1600 milliamps | 0.1600 milliamps | |||||||
| Slew Rate | 0.1000 V/µs | 0.1000 V/µs | 0.1000 V/µs | 1.00E-7 V/µs | 0.1000 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |