Advanced Linear Devices, Inc. Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. ALD2722SBL

Description
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max.
Request a Quote Datasheet
Description
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722SBL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max.
ALD2722SBL
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. ALD2722SBL
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max.

Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - ALD2722SBL-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ALD2722SBL-ND
Instrumentation, Op Amps, Buffer Amps ALD2722SBL-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - ALD2722SBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ALD2722SBL
Instrumentation, OP Amps, Buffer Amps ALD2722SBL
CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ALD2722SBL - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ALD2722SBL
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ALD2722SBL
IC CMOS 2 CIRCUIT 14SOIC

IC CMOS 2 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ALD2722SBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ALD2722SBL
Integrated Circuits (ICs) - Linear - Amplifiers ALD2722SBL
IC CMOS 2 CIRCUIT 14SOIC

IC CMOS 2 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  Advanced Linear Devices, Inc. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ALD2722SBL ALD2722SBL-ND ALD2722SBL ALD2722SBL ALD2722SBL
Product Name Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 4 to 10 volts 4 volts
Source Current (IS) 1.5 milliamps 2 milliamps 2 milliamps 2 milliamps
IBIAS 10 µA 1.00E-8 µA
GBW 1.5 MHz 1.7 MHz
Slew Rate 1.9 V/µs 2.8 V/µs 2.8 V/µs 2.80E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Precision Dual Ultra Micropower CMOS Operational Amplifier - ALD2736PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Rail-to-Rail FET Input Operational Amplifier - ALD1704SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 10 µA
View Details
5 suppliers
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers