The LP8557I is a high-efficiency LED backlight driver for tablets, featuring an integrated 28-V DC-DC boost converter and six 25-mA LED current sinks, designed for operation from a 2.7-V to 5.5-V supply. It supports PWM and I2C control interfaces for brightness adjustment and includes adaptive boost voltage and LED headroom control to maximize system efficiency. The device auto-detects LED string count from one to six and employs hybrid PWM-plus-current dimming for improved optical efficiency. It is packaged in a 16-pin DSBGA with a body size of 1.906 mm × 1.64 mm and operates from -30°C to 85°C.
High-Efficiency LED Backlight Driver for Tablets 16-DSBGA -30 to 85
High-efficiency LED backlight driver for Tablets 16-DSBGA -30 to 85 Product overview: LP8557IAYFQR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8557IAYFQR can be used for catalog matching and distributor lookup.
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 16-DSBGA
IC LED DRIVER RGLTR DIM 16DSBGA
LED Lighting Drivers High-Efficiency LED Backlight Dvr
IC LED DRV RGLTR PWM 16DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LP8557IAYFQR | 137-LP8557IAYFQR | 296-40390-2-ND | LP8557IAYFQR | LP8557IAYFQR | LP8557IAYFQR |
| Product Name | LP8557 High-Efficiency LED Backlight Driver for Tablets | LED Driver IC | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 7 to 28 volts | 28 volts | 28 volts | |||
| Efficiency | 93 % | |||||
| Number of Channels | 6 # | 6 # |