LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) I²C, PWM Dimming 25mA 20-DSBGA (2.04x1.78)
6 channel high-efficiency/Effi
Manufacturer: Texas Instruments
Win Source Part Number: 759467-LP8556TMX-E11
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Frequency: 312kHz, 625kHz, 1250kHz
Current - Output / Channel: 25mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: I2C, PWM
Categories: Integrated Circuits
Supplier Device Package: 20-DSBGA (2.04x1.78)
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 20-WFBGA, DSBGA
Alternative Parts (Cross-Reference): UDN2987LWTR-6-T; BD9271KUT-GZE2; TPS61199NSR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 2.7V
Voltage - Supply (Maximum): 20V
IC LED DRV RGLTR I2C 20DSBGA
IC LED BACKLIGHT DVR 6CH 20DSBGA
LED Lighting Drivers 6 Channel High-Efficiency/Effi
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 296-42715-2-ND | 137-LP8556TMX-E11/NOPB | 759467-LP8556TMX-E11/NOPB | LP8556TMX-E11/NOPB | LP8556TMX-E11/NOPB | LP8556TMX-E11/NOPB |
| Product Name | LED Drivers | LED Driver IC | Electronic Surplus - LP8556TMX-E11/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 20 volts | 2.7 to 20 volts | ||||
| Output Voltage | 7 to 43 volts |