6 Channel High-Efficiency/Effi
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Dimming 25mA 20-DSBGA (2.04x1.78)
6 channel high-efficiency/Effi
Win Source Part Number: 1153859-LP8556TMX-E0
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel (TR)
Applications: Backlight
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 312kHz, 625kHz, 1250kHz
Current - Output / Channel: 25mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 20V
Package / Case: 20-WFBGA, DSBGA
Supplier Device Package: 20-DSBGA (2.04x1.78)
Temperature Range - Operating: -30°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): LP8556TMX-E05NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-LP8556TMX-E05/N
Base Product Number: LP8556
IC LED DRIVER RGLTR 25MA 20DSBGA
IC LED DRIVER RGLTR 25MA 20DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LP8556TMX-E05/NOPB | LP8556TMX-E05/NOPB-ND | 137-LP8556TMX-E05/NOPB | 1153859-LP8556TMX-E05/NOPB | LP8556TMX-E05/NOPB | LP8556TMX-E05/NOPB |
| Product Name | LP8556 6 Channel High-Efficiency/Efficacy LED Backlight Driver | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 20 volts | 2.7 to 20 volts | 2.7 to 20 volts | |||
| Output Voltage | 7 to 48 volts | 7 to 43 volts | ||||
| Efficiency | 95 % |