6 Channel High-Efficiency/Effi
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 20-DSBGA (2.04x1.78)
IC LED DRIVER RGLTR DIM 20DSBGA
LED Lighting Drivers 6 CH Hi-Eff/Efficacy LED Backlight Dvr
IC LED DRV RGLTR PWM 20DSBGA
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LP8556TMX-E04/NOPB | LP8556TMX-E04/NOPB-ND | LP8556TMX-E04/NOPB | LP8556TMX-E04/NOPB | LP8556TMX-E04/NOPB |
| Product Name | LP8556 6 Channel High-Efficiency/Efficacy LED Backlight Driver | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 20 volts | 2.7 to 20 volts | 2.7 to 20 volts | ||
| Output Voltage | 7 to 48 volts | 7 to 43 volts | |||
| Efficiency | 95 % | ||||
| Number of Channels | 6 # |