Texas Instruments LP8556 6 Channel High-Efficiency/Efficacy LED Backlight Driver LP8556TMX-E03/NOPB

Description
6 Channel High-Efficiency/Effi cacy LED Backlight Driver 20-DSBGA -30 to 85
Request a Quote Datasheet
Description
6 Channel High-Efficiency/Effi cacy LED Backlight Driver 20-DSBGA -30 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP8556 6 Channel High-Efficiency/Efficacy LED Backlight Driver - LP8556TMX-E03/NOPB - Texas Instruments
Dallas, TX, United States
LP8556 6 Channel High-Efficiency/Efficacy LED Backlight Driver
LP8556TMX-E03/NOPB
LP8556 6 Channel High-Efficiency/Efficacy LED Backlight Driver LP8556TMX-E03/NOPB
6 Channel High-Efficiency/Effi cacy LED Backlight Driver 20-DSBGA -30 to 85

6 Channel High-Efficiency/Efficacy LED Backlight Driver 20-DSBGA -30 to 85

Buy Now Datasheet
Singapore, Singapore
6 channel high-efficiency/Effi cacy LED backlight driver 20-DSBGA -30 to 85 Product overview: LP8556TMX-E03/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8556TMX-E03/NO PB can be used for catalog matching and distributor lookup.

6 channel high-efficiency/Efficacy LED backlight driver 20-DSBGA -30 to 85 Product overview: LP8556TMX-E03/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8556TMX-E03/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - LP8556TMX-E03/NOPB-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 5 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 20-DSBGA (2.04x1.78)

LED Driver IC 5 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 20-DSBGA (2.04x1.78)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LP8556TMX-E03/NOPB - 923652-LP8556TMX-E03/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LP8556TMX-E03/NOPB
923652-LP8556TMX-E03/NOPB
PMIC - PMIC - LED Drivers - LP8556TMX-E03/NOPB 923652-LP8556TMX-E03/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923652-LP8556TMX-E03 /NOPB Operating Temperature Range: -30°C ~ 85°C (TA) Features: LED Driver IC 5 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 20-DSBGA (2.04x1.78) Package: 20-WFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: LP8556 Categories: Integrated Circuits (ICs) Case / Package: 20-DSBGA (2.04x1.78) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 923652-LP8556TMX-E03/NOPB
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: LED Driver IC 5 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 20-DSBGA (2.04x1.78)
Package: 20-WFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: LP8556
Categories: Integrated Circuits (ICs)
Case / Package: 20-DSBGA (2.04x1.78)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LP8556TMX-E03/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LP8556TMX-E03/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LP8556TMX-E03/NOPB
IC LED DRV RGLTR PWM 20DSBGA

IC LED DRV RGLTR PWM 20DSBGA

Supplier's Site
PMIC - LED Drivers - LP8556TMX-E03/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LP8556TMX-E03/NOPB
PMIC - LED Drivers LP8556TMX-E03/NOPB
IC LED DRIVER RGLTR DIM 20DSBGA

IC LED DRIVER RGLTR DIM 20DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
LP8556TMX-E03/NOPB
LED Lighting Drivers LP8556TMX-E03/NOPB
LED Lighting Drivers 6 Ch Hi-Eff/Eff LED Backlight Drvr

LED Lighting Drivers 6 Ch Hi-Eff/Eff LED Backlight Drvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LP8556TMX-E03/NOPB 137-LP8556TMX-E03/NOPB LP8556TMX-E03/NOPB-ND 923652-LP8556TMX-E03/NOPB LP8556TMX-E03/NOPB LP8556TMX-E03/NOPB LP8556TMX-E03/NOPB
Product Name LP8556 6 Channel High-Efficiency/Efficacy LED Backlight Driver LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - LP8556TMX-E03/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 20 volts 2.7 to 20 volts 2.7 to 20 volts
Output Voltage 7 to 48 volts 34.5 volts 7 to 43 volts
Efficiency 95 %
Number of Channels 6 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

LM3492 Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator - LM3492MHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 65 volts
View Details
7 suppliers
PMIC - PMIC - LED Drivers - LM2796TL - 1198034-LM2796TL - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
Electronic Surplus - LM3414SD - 1198813-LM3414SD - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details