6 Channel High-Efficiency/Effi
Manufacturer: Texas Instruments
Win Source Part Number: 123895-LP8556TME-E04
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 312kHz, 625kHz, 1250kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Output Voltage: 16 V to 25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 20-DSBGA
Maximum Supply Voltage: 20V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 20mA
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 20-DSBGA (2.04x1.78)
6 channel high-efficiency/Effi
LED Lighting Drivers 6 CH Hi-Eff/Efficacy LED Backlight Dvr
IC LED DRV RGLTR PWM 20DSBGA
IC LED DRIVER RGLTR DIM 20DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LP8556TME-E04/NOPB | 123895-LP8556TME-E04/NOPB | 296-LP8556TME-E04/NOPBTR-ND | 137-LP8556TME-E04/NOPB | LP8556TME-E04/NOPB | LP8556TME-E04/NOPB | LP8556TME-E04/NOPB |
| Product Name | LP8556 6 Channel High-Efficiency/Efficacy LED Backlight Driver | PMIC - PMIC - LED Drivers - LP8556TME-E04/NOPB | LED Drivers | LED Driver IC | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 20 volts | 2.7 volts | 2.7 to 20 volts | 2.7 to 20 volts | |||
| Output Voltage | 7 to 48 volts | 16 to 25 volts | 7 to 43 volts | 25 volts | |||
| Efficiency | 95 % | ||||||
| Number of Channels | 6 # | 6 # |