6 Channel High-Efficiency/Effi
Win Source Part Number: 984977-LP8556SQX-E09
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel (TR)
Applications: Backlight
Standard Package: 4,500
Mounting: SMD (SMT)
Voltage - Output: 16V ~ 34.5V
Frequency: 312kHz, 625kHz, 1250kHz
Current - Output / Channel: 25mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 20V
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-WQFN (4x4)
Temperature Range - Operating: -30°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LP8556
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 24-WQFN (4x4)
6 channel high-efficiency/Effi
IC LED DRV RGLTR PWM 25MA 24WQFN
IC LED DRIVER RGLTR DIM 24WQFN
LED Lighting Drivers 6Ch Hi-Eff/Efficacy LED Backlight Drvr
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LP8556SQX-E09/NOPB | 984977-LP8556SQX-E09/NOPB | LP8556SQX-E09/NOPB-ND | 137-LP8556SQX-E09/NOPB | LP8556SQX-E09/NOPB | LP8556SQX-E09/NOPB | LP8556SQX-E09/NOPB |
| Product Name | LP8556 6 Channel High-Efficiency/Efficacy LED Backlight Driver | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 20 volts | 2.7 to 20 volts | 2.7 to 20 volts | ||||
| Output Voltage | 7 to 48 volts | 16 to 34.5 volts | 7 to 43 volts | 34.5 volts | |||
| Efficiency | 95 % | ||||||
| Number of Channels | 6 # | 6 # |