PMIC/LED Driver for DLP2010 (0.2 WVGA) DMD 56-DSBGA
LED Driver IC, 3.6V, 56-Pin, DSBGA Product overview: DLPA2000DYFFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3.6V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-DLPA2000DYFFR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1167759-DLPA2000DYFF
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -10°C ~ 85°C (TA)
Package: 56-UFBGA, DSBGA
Mounting: SMD
Voltage - Output: 1.2 V ~ 5.5 V
Frequency: 2.25MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 3
Dimming: SPI
Family Name: DLPA2000
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-DSBGA
Voltage Supply MAX: 6V
Output Current per Channel: 600mA
Voltage Supply MIN: 2.7V
Introduction Date: July 04, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
LED Driver IC 3 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) SPI Dimming 600mA 56-DSBGA (3.33x2.93)
LED Driver IC 3 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) SPI Dimming 600mA 56-DSBGA (3.33x2.93)
LED Driver IC 3 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) SPI Dimming 600mA 56-DSBGA (3.33x2.93)
LED Lighting Drivers PMIC/LED Driver for DLP2010
IC LED DRIVER RGLTR DIM 56DSBGA
IC LED DRVR RGLTR SPI 56DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | DLPA2000DYFFR | 137-DLPA2000DYFFR | 1167759-DLPA2000DYFFR | 296-38085-6-ND | DLPA2000DYFFR | DLPA2000DYFFR | DLPA2000DYFFR |
| Product Name | DLPA2000 PMIC/LED Driver for DLP2010 (0.2 WVGA) DMD | 3.6V LED Driver IC | PMIC - PMIC - LED Drivers - DLPA2000DYFFR | LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Output Voltage | 1.2 to 5.5 volts | 1.2 to 5.5 volts | |||||
| Input Voltage | 2.7 to 6 volts | 2.7 to 6 volts |