The LP8556 is a high-efficiency LED backlight driver for tablet LCDs, featuring an asynchronous boost converter and six high-precision current sinks supporting PWM and I2C brightness control. It operates with a 2.7-V to 36-V input range and provides up to 25 mA per channel with an adjustable boost output voltage range of 16 V to 30 V for the LP8556SQX-E00/NOPB variant. The device includes adaptive dimming, phase-shifted PWM to reduce audible noise, and fault protection features such as UVLO, TSD, OCP, and OVP. It is packaged in a 24-pad WQFN measuring 4.00 mm × 4.00 mm nominal and operates over -30°C to +85°C.
6 Channel High-Efficiency/Effi
LED Driver IC 5 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 24-WQFN (4x4)
LED Lighting Drivers 6Ch Hi-Eff/Efficacy LED Backlight Drvr
IC LED DRV RGLTR PWM 25MA 24WQFN
IC LED DRIVER RGLTR DIM 24WQFN
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LP8556SQX-E00/NOPB | LP8556SQX-E00/NOPB-ND | LP8556SQX-E00/NOPB | LP8556SQX-E00/NOPB | LP8556SQX-E00/NOPB |
| Product Name | LP8556 6 Channel High-Efficiency/Efficacy LED Backlight Driver | LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 20 volts | 2.7 to 20 volts | 2.7 to 20 volts | ||
| Output Voltage | 7 to 48 volts | 7 to 43 volts | |||
| Efficiency | 95 % | ||||
| Number of Channels | 6 # |