6 Channel High-Efficiency/Effi
6 channel high-efficiency/Effi
Manufacturer: Texas Instruments
Win Source Part Number: 1204063-LP8556SQE-E0
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 16V ~ 34.5V
Frequency: 312kHz, 625kHz, 1250kHz
Current - Output / Channel: 25mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 24-WQFN (4x4)
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 2.7V
Voltage - Supply (Maximum): 20V
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 24-WQFN (4x4)
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 24-WQFN (4x4)
LED Lighting Drivers 6Ch Hi-Eff/Efficacy LED Backlight Drvr
IC LED DRIVER RGLTR DIM 24WQFN
IC LED DRV RGLTR PWM 25MA 24WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LP8556SQE-E08/NOPB | 137-LP8556SQE-E08/NOPB | 1204063-LP8556SQE-E08/NOPB | 296-40386-1-ND | LP8556SQE-E08/NOPB | LP8556SQE-E08/NOPB | LP8556SQE-E08/NOPB |
| Product Name | LP8556 6 Channel High-Efficiency/Efficacy LED Backlight Driver | LED Driver IC | PMIC - PMIC - LED Drivers - LP8556SQE-E08/NOPB | LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 20 volts | 2.7 to 20 volts | 2.7 to 20 volts | ||||
| Output Voltage | 7 to 48 volts | 34.5 volts | 16 to 34.5 volts | 7 to 43 volts | |||
| Efficiency | 95 % | ||||||
| Number of Channels | 6 # | 4 # |