Four-Channel LED Driver with Programmable Lighting Sequences 12-DSBGA -40 to 85
4-Ch RGB/W LED Driver, I²C, 25.5mA, 5.5V, -40 to 85°C, DSBGA Product overview: LP5562TMX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25.5mA, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25.5mA, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5562TMX/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 4 Output Linear I²C Dimming 25.5mA 12-DSBGA
LED Driver IC 4 Output Linear I²C Dimming 25.5mA 12-DSBGA
LED Driver IC 4 Output Linear I²C Dimming 25.5mA 12-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 071928-LP5562TMX/NOP
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 256kHz, 558kHz
Internal Switch(s): Yes
Number of Outputs: 4
Dimming: I2C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DSBGA
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 25.5mA
Alternative Parts (Cross-Reference): MAX8608YETD+T; LM27951SD; NJU6049R-TE1;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
I2C 4 25.5mA 2.7V~5.5V DSBGA-12 LED Drivers ROHS
RGB LED DRIVER, 558HZ, DSBGA-12, SMD ROHS COMPLIANT: YES
IC LED DRV LIN I2C 12DSBGA
IC LED DRIVER LINEAR DIM 12DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LP5562TMX/NOPB | 137-LP5562TMX/NOPB | 296-39061-1-ND | 071928-LP5562TMX/NOPB | LP5562TMX/NOPB | 03AJ1944 | LP5562TMX/NOPB | LP5562TMX/NOPB |
| Product Name | LP5562 Four-Channel LED Driver with Programmable Lighting Sequences | 25.5mA 5.5V LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - LP5562TMX/NOPB | Nixie Tube Driver/LED Driver >> LED Drivers | Rgb Led Driver, 558Hz, Dsbga-12, Smd Rohs Compliant Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Number of Channels | 4 # | 4 # | ||||||
| Package Type | DSBGA | 12-DSBGA |