Texas Instruments High-Performance Analog LED Drivers LP55281RLX/NOPB

Description
LED Driver IC 12 Output DC DC Regulator Step-Up (Boost) I²C, SPI Dimming 40mA 36-DSBGA (3.5x3.24)
Request a Quote Datasheet
Description
LED Driver IC 12 Output DC DC Regulator Step-Up (Boost) I²C, SPI Dimming 40mA 36-DSBGA (3.5x3.24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 296-LP55281RLX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 12 Output DC DC Regulator Step-Up (Boost) I²C, SPI Dimming 40mA 36-DSBGA (3.5x3.24)

LED Driver IC 12 Output DC DC Regulator Step-Up (Boost) I²C, SPI Dimming 40mA 36-DSBGA (3.5x3.24)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LP55281RLX/NOPB - 923628-LP55281RLX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LP55281RLX/NOPB
923628-LP55281RLX/NOPB
PMIC - PMIC - LED Drivers - LP55281RLX/NOPB 923628-LP55281RLX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923628-LP55281RLX/NO PB Operating Temperature Range: -30°C ~ 85°C (TA) Features: LED Driver IC 12 Output DC DC Regulator Step-Up (Boost) I²C, SPI Dimming 40mA 36-DSBGA (3.5x3.24) Package: Reel - TR Package: 36-WFBGA, DSBGA Mounting: Surface Mount Family Name: LP55281 Categories: Integrated Circuits (ICs) Case / Package: 36-DSBGA (3.5x3.24) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LP55281RLX, LP55281RLX-ND, 296-LP55281RLX/NOPBC T, 296-LP55281RLX/NOPBD KR, 296-LP55281RLX/NOPBT R, LP55281RLX/NOPB-ND

Manufacturer: Texas Instruments
Win Source Part Number: 923628-LP55281RLX/NOPB
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: LED Driver IC 12 Output DC DC Regulator Step-Up (Boost) I²C, SPI Dimming 40mA 36-DSBGA (3.5x3.24)
Package: Reel - TR
Package: 36-WFBGA, DSBGA
Mounting: Surface Mount
Family Name: LP55281
Categories: Integrated Circuits (ICs)
Case / Package: 36-DSBGA (3.5x3.24)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LP55281RLX, LP55281RLX-ND, 296-LP55281RLX/NOPBCT, 296-LP55281RLX/NOPBDKR, 296-LP55281RLX/NOPBTR, LP55281RLX/NOPB-ND

Buy Now Datasheet
Singapore, Singapore
2MHz 5.5V LED Driver IC
137-LP55281RLX/NOPB
2MHz 5.5V LED Driver IC 137-LP55281RLX/NOPB
12-Ch RGB/W LED Driver, SPI/I2C, 2MHz, 5.5V, VFBGA Product overview: LP55281RLX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2MHz, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP55281RLX/NOPB can be used for catalog matching and distributor lookup.

12-Ch RGB/W LED Driver, SPI/I2C, 2MHz, 5.5V, VFBGA Product overview: LP55281RLX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2MHz, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP55281RLX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LP55281RLX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LP55281RLX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LP55281RLX/NOPB
IC LED DRV RGLTR I2C 36DSBGA

IC LED DRV RGLTR I2C 36DSBGA

Supplier's Site
PMIC - LED Drivers - LP55281RLX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LP55281RLX/NOPB
PMIC - LED Drivers LP55281RLX/NOPB
IC LED DRIVER RGLTR DIM 36DSBGA

IC LED DRIVER RGLTR DIM 36DSBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 296-LP55281RLX/NOPBTR-ND 923628-LP55281RLX/NOPB 137-LP55281RLX/NOPB LP55281RLX/NOPB LP55281RLX/NOPB
Product Name LED Drivers PMIC - PMIC - LED Drivers - LP55281RLX/NOPB 2MHz 5.5V LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts 3 to 5.5 volts
Output Voltage 4 to 5.3 volts 5.3 volts
Output Current 40 milliamps 40 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

BQ2040 Multi-Chemistry Smart Battery System (SBS) 1.0 Compliant Gas Gauge With 4 LED Drivers - BQ2040SN-D111 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
3 suppliers
LED Driver ICs - 9228193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 1 watts
View Details
PMIC - LED Drivers - LM3410YSDE/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 2800 milliamps
View Details
LED Driver IC - 137-A8513KLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 1 #
View Details
5 suppliers