Texas Instruments PMIC - PMIC - LED Drivers - LP5520TLX LP5520TLX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071923-LP5520TLX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.22kHz, 19.52kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 3 Dimming: PWM Output Voltage: 5 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 25-uSMD Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 60mA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071923-LP5520TLX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.22kHz, 19.52kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 3 Dimming: PWM Output Voltage: 5 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 25-uSMD Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 60mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LP5520TLX - 071923-LP5520TLX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LP5520TLX
071923-LP5520TLX
PMIC - PMIC - LED Drivers - LP5520TLX 071923-LP5520TLX
Manufacturer: Texas Instruments Win Source Part Number: 071923-LP5520TLX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.22kHz, 19.52kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 3 Dimming: PWM Output Voltage: 5 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 25-uSMD Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 60mA

Manufacturer: Texas Instruments
Win Source Part Number: 071923-LP5520TLX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.22kHz, 19.52kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 3
Dimming: PWM
Output Voltage: 5 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 25-uSMD
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.9V
Channel Output Current: 60mA

Buy Now Datasheet
Singapore, Singapore
SMD LED Driver IC
137-LP5520TLX
SMD LED Driver IC 137-LP5520TLX
LED DISPLAY DRIVER, PBGA25, 2.77 X 2.59 MM, 0.60 MM HEIGHT, SMD-25 Product overview: LP5520TLX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5520TLX can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PBGA25, 2.77 X 2.59 MM, 0.60 MM HEIGHT, SMD-25 Product overview: LP5520TLX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5520TLX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 071923-LP5520TLX 137-LP5520TLX
Product Name PMIC - PMIC - LED Drivers - LP5520TLX SMD LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A8503GECTR-T - 808156-A8503GECTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
4 suppliers
PMIC - LED Drivers - LM2758TL/NOPB - Lingto Electronic Limited
Specs
Output Current 700 milliamps
View Details
LED Drivers - 9228305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
LM2753 High Power Switched Capacitor Voltage Convertor/Flash LED Driver - LM2753SDX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Package Type WSON
View Details
6 suppliers