RGB Backlight LED Driver 25-DSBGA -30 to 85
LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 60mA 25-uSMD
LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 60mA 25-uSMD
Manufacturer: Texas Instruments
Win Source Part Number: 779893-LP5520TL/NOPB
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 25-WFBGA
Applications: Backlight
Mounting: SMD
Voltage - Output: 5 V ~ 20 V
Frequency: 1.22kHz, 19.52kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 3
Dimming: PWM
Family Name: LP5520
Categories: Integrated Circuits (ICs)
Manufacturer Package: 25-uSMD
Voltage Supply MAX: 5.5V
Output Current per Channel: 60mA
Voltage Supply MIN: 2.9V
Alternative Parts (Cross-Reference): FAN5608HMPX; NJU6052KN1; FAN5608HMPX_Q; FAN5608DMPX;
Introduction Date: May 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
LP5520 RGB Backlight LED Driver
LP5520 RGB Backlight LED Driver
3-Ch I²C LED Driver, 60mA, 20V Out, 5.5V In, Boost, SMD Product overview: LP5520TL/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, SMD, 60mA, 20V, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, SMD, 60mA, 20V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5520TL/NOPB can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM 25USMD
IC LED DRV RGLTR PWM 60MA 25USMD
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LP5520TL/NOPB | LP5520TL/NOPBCT-ND | 779893-LP5520TL/NOPB | LP5520TL/NOPB | 137-LP5520TL/NOPB | LP5520TL/NOPB | LP5520TL/NOPB |
| Product Name | LP5520 RGB Backlight LED Driver | LED Drivers | Board Mount LED Drivers - LP5520TL/NOPB | Boost SMD 60mA 20V LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.9 to 5.5 volts | 2.9 to 5.5 volts | 2.9 to 5.5 volts | ||||
| Output Voltage | 20 volts | 5 to 20 volts | 5 to 20 volts | 20 volts | |||
| Efficiency | 87 % | ||||||
| Number of Channels | 3 # | 3 # |