Texas Instruments High-Performance Analog LED Drivers LP5012RUKR

Description
LED Driver IC 12 Output Linear Constant Current Analog, PWM Dimming 35mA 20-WQFN (3x3)
Request a Quote Datasheet
Description
LED Driver IC 12 Output Linear Constant Current Analog, PWM Dimming 35mA 20-WQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 296-LP5012RUKRTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 12 Output Linear Constant Current Analog, PWM Dimming 35mA 20-WQFN (3x3)

LED Driver IC 12 Output Linear Constant Current Analog, PWM Dimming 35mA 20-WQFN (3x3)

Buy Now Datasheet
LED Drivers - 296-LP5012RUKRCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 12 Output Linear Constant Current Analog, PWM Dimming 35mA 20-WQFN (3x3)

LED Driver IC 12 Output Linear Constant Current Analog, PWM Dimming 35mA 20-WQFN (3x3)

Buy Now Datasheet
LED Drivers - 296-LP5012RUKRDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 12 Output Linear Constant Current Analog, PWM Dimming 35mA 20-WQFN (3x3)

LED Driver IC 12 Output Linear Constant Current Analog, PWM Dimming 35mA 20-WQFN (3x3)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LP5012RUKR - 852018-LP5012RUKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LP5012RUKR
852018-LP5012RUKR
PMIC - PMIC - LED Drivers - LP5012RUKR 852018-LP5012RUKR
Manufacturer: Texas Instruments Win Source Part Number: 852018-LP5012RUKR Features: LED Driver IC Output Dimming Package: Reel - TR Family Name: LP5012 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-LP5012RUKRTR, 296-LP5012RUKRDKR, 296-LP5012RUKRCT

Manufacturer: Texas Instruments
Win Source Part Number: 852018-LP5012RUKR
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: LP5012
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LP5012RUKRTR, 296-LP5012RUKRDKR, 296-LP5012RUKRCT

Buy Now Datasheet
Singapore, Singapore
Industrial 5.5V LED Driver IC
137-LP5012RUKR
Industrial 5.5V LED Driver IC 137-LP5012RUKR
12-Ch I2C RGB LED Driver, 2.7-5.5V, 20-WQFN, Industrial Product overview: LP5012RUKR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Industrial, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5012RUKR can be used for catalog matching and distributor lookup.

12-Ch I2C RGB LED Driver, 2.7-5.5V, 20-WQFN, Industrial Product overview: LP5012RUKR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Industrial, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5012RUKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - LP5012RUKR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LP5012RUKR
PMIC - LED Drivers LP5012RUKR
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LP5012RUKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LP5012RUKR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LP5012RUKR
IC LED DRVR LIN PWM 35MA 20WQFN

IC LED DRVR LIN PWM 35MA 20WQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 296-LP5012RUKRTR-ND 852018-LP5012RUKR 137-LP5012RUKR LP5012RUKR LP5012RUKR
Product Name LED Drivers PMIC - PMIC - LED Drivers - LP5012RUKR Industrial 5.5V LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Output Voltage 0.0 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1727-NCR420PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers