Allegro MicroSystems Inc. LED Drivers A6267KLPTR-T

Description
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming 1A 16-eTSSOP-EP
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming 1A 16-eTSSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 620-1672-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
620-1672-2-ND
LED Drivers 620-1672-2-ND
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming 1A 16-eTSSOP-EP

LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming 1A 16-eTSSOP-EP

Buy Now Datasheet
Singapore, Singapore
TSSOP LED Driver IC
137-A6267KLPTR-T
TSSOP LED Driver IC 137-A6267KLPTR-T
LED Driver, 15-Segment, PDSO16, LEAD FREE, MO-153ABT, TSSOP-16 Product overview: A6267KLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6267KLPTR-T can be used for catalog matching and distributor lookup.

LED Driver, 15-Segment, PDSO16, LEAD FREE, MO-153ABT, TSSOP-16 Product overview: A6267KLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6267KLPTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - A6267KLPTR-T - 1011359-A6267KLPTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A6267KLPTR-T
1011359-A6267KLPTR-T
PMIC - PMIC - LED Drivers - A6267KLPTR-T 1011359-A6267KLPTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011359-A6267KLPTR-T Packaging: Reel - TR Type: DC DC Controller Applications: Automotive Mounting: SMD (SMT) Frequency: 100kHz to 700kHz Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 50V Operating Input Voltage(Min): 6.5V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011359-A6267KLPTR-T
Packaging: Reel - TR
Type: DC DC Controller
Applications: Automotive
Mounting: SMD (SMT)
Frequency: 100kHz to 700kHz
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 16-TSSOP-EP
Maximum Supply Voltage: 50V
Operating Input Voltage(Min): 6.5V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - LED Drivers - A6267KLPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A6267KLPTR-T
PMIC - LED Drivers A6267KLPTR-T
IC LED DRVR CTRLR DIM 1A 16TSSOP

IC LED DRVR CTRLR DIM 1A 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6267KLPTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A6267KLPTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A6267KLPTR-T
IC LED DRVR CTRL PWM 1A 16ETSSOP

IC LED DRVR CTRL PWM 1A 16ETSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 620-1672-2-ND 137-A6267KLPTR-T 1011359-A6267KLPTR-T A6267KLPTR-T A6267KLPTR-T
Product Name LED Drivers TSSOP LED Driver IC PMIC - PMIC - LED Drivers - A6267KLPTR-T PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 6.5 to 50 volts 6.5 volts 6.5 to 50 volts
Output Current 1000 milliamps 1000 milliamps 1000 milliamps
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LM3421 N-Channel Controllers for Constant Current LED Drivers - LM3421MHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
8 suppliers
Four Channel Linear LED Driver - A6263KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
LITIX™ - Automotive LED Driver IC, LITIX™ Power - TLD5190QV - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Package Type PG-VQFN-48
Features RoHS Compliant
View Details
LED Drivers - 7587591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details