Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - LED Drivers LP5012PWR

Description
Win Source Part Number: 1253378-LP5012PWR Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel Applications: LED Lighting Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Output: 0V ~ 5.5V Frequency: 29kHz Current - Output / Channel: 35mA Internal Switch(s): No Topology: Constant Current Number of Outputs: 12 Dimming: Analog, PWM Voltage - Supply (Min): 2.7V Voltage - Supply (Max): 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LP5012PWRTR,296- LP5012PWRDKR,296-LP5 012PWRCT Base Product Number: LP5012
Request a Quote Datasheet
Description
Win Source Part Number: 1253378-LP5012PWR Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel Applications: LED Lighting Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Output: 0V ~ 5.5V Frequency: 29kHz Current - Output / Channel: 35mA Internal Switch(s): No Topology: Constant Current Number of Outputs: 12 Dimming: Analog, PWM Voltage - Supply (Min): 2.7V Voltage - Supply (Max): 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LP5012PWRTR,296- LP5012PWRDKR,296-LP5 012PWRCT Base Product Number: LP5012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1253378-LP5012PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1253378-LP5012PWR
Integrated Circuits (ICs) - PMIC - LED Drivers 1253378-LP5012PWR
Win Source Part Number: 1253378-LP5012PWR Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel Applications: LED Lighting Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Output: 0V ~ 5.5V Frequency: 29kHz Current - Output / Channel: 35mA Internal Switch(s): No Topology: Constant Current Number of Outputs: 12 Dimming: Analog, PWM Voltage - Supply (Min): 2.7V Voltage - Supply (Max): 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LP5012PWRTR,296- LP5012PWRDKR,296-LP5 012PWRCT Base Product Number: LP5012

Win Source Part Number: 1253378-LP5012PWR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: LED Lighting
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Output: 0V ~ 5.5V
Frequency: 29kHz
Current - Output / Channel: 35mA
Internal Switch(s): No
Topology: Constant Current
Number of Outputs: 12
Dimming: Analog, PWM
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LP5012PWRTR,296-LP5012PWRDKR,296-LP5012PWRCT
Base Product Number: LP5012

Buy Now Datasheet
Singapore, Singapore
Industrial TSSOP LED Driver IC
137-LP5012PWR
Industrial TSSOP LED Driver IC 137-LP5012PWR
12-Ch I2C RGB LED Driver, Industrial, 24-TSSOP Product overview: LP5012PWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Industrial, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5012PWR can be used for catalog matching and distributor lookup.

12-Ch I2C RGB LED Driver, Industrial, 24-TSSOP Product overview: LP5012PWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Industrial, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5012PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-LP5012PWRCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 12 Output Linear Constant Current Analog, PWM Dimming 35mA 24-TSSOP

LED Driver IC 12 Output Linear Constant Current Analog, PWM Dimming 35mA 24-TSSOP

Buy Now Datasheet
LED Drivers - 296-LP5012PWRTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 12 Output Linear Constant Current Analog, PWM Dimming 35mA 24-TSSOP

LED Driver IC 12 Output Linear Constant Current Analog, PWM Dimming 35mA 24-TSSOP

Buy Now Datasheet
LED Drivers - 296-LP5012PWRDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 12 Output Linear Constant Current Analog, PWM Dimming 35mA 24-TSSOP

LED Driver IC 12 Output Linear Constant Current Analog, PWM Dimming 35mA 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LP5012PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LP5012PWR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LP5012PWR
IC LED DRVR LIN PWM 35MA 24TSSOP

IC LED DRVR LIN PWM 35MA 24TSSOP

Supplier's Site
PMIC - LED Drivers - LP5012PWR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LP5012PWR
PMIC - LED Drivers LP5012PWR
12-CHANNEL I2C CONSTANT-CURRENT

12-CHANNEL I2C CONSTANT-CURRENT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1253378-LP5012PWR 137-LP5012PWR 296-LP5012PWRCT-ND LP5012PWR LP5012PWR
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers Industrial TSSOP LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Constant Current Dimmable
Output Voltage 0.0 to 5.5 volts 0.0 to 5.5 volts
Package Type 24-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC LED Driver IC - 137-A6275ELW - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 4 volts
Number of Channels 8 #
View Details
6 suppliers
PMIC - LED Drivers - LM3429Q1MH/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Drivers - 1899410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5 volts
Number of Channels 1 #
View Details
Board Mount LED Drivers - LM3466MREVAL/NOPB - 778958-LM3466MREVAL/NOPB - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 to 70 volts
View Details
2 suppliers